ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Amphenol Anytek N50810300000G

Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:4mm; No. of Positions:8Positions ; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:300V
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:4mm; No. of Positions:8Positions ; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Amphenol Anytek - 37AK5294 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Amphenol Anytek
37AK5294
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Amphenol Anytek 37AK5294
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:4mm; No. of Positions:8Positions ; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:300V

TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:4mm; No. of Positions:8Positions; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AK5294
Product Name Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Amphenol Anytek
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0151250206 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminals - 2400.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Disconnect terminal block for test and measurement - 2002-1674/401-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details