ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Amphenol Anytek N50410500000G

Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:4mm; No. of Positions:4Positions ; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:300V
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:4mm; No. of Positions:4Positions ; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Amphenol Anytek - 37AK5291 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Amphenol Anytek
37AK5291
Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Amphenol Anytek 37AK5291
TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:4mm; No. of Positions:4Positions ; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:300V

TERMINAL BLOCK, PLUGGABLE, 4POS, 12AWG; Pitch Spacing:4mm; No. of Positions:4Positions; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Clamp; Rated Current:24A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AK5291
Product Name Terminal Block, Pluggable, 4Pos, 12Awg; Pitch Spacing Amphenol Anytek
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2217.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2954 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details