ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Amphenol Anytek N50300500000G

Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:4mm; No. of Positions:3Positions ; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:300V
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:4mm; No. of Positions:3Positions ; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Amphenol Anytek - 37AK5290 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Amphenol Anytek
37AK5290
Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Amphenol Anytek 37AK5290
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:4mm; No. of Positions:3Positions ; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:300V

TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:4mm; No. of Positions:3Positions; Wire Size (AWG):18AWG to 12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Push In; Rated Current:24A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AK5290
Product Name Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Amphenol Anytek
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 805 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-12A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details