ANYTEK Technology Corporation Ltd. Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Amphenol Anytek N30500300000G

Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:5.6mm; No. of Positions:5Positions ; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:35A; Rated Voltage:600V
Description
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:5.6mm; No. of Positions:5Positions ; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:35A; Rated Voltage:600V

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Amphenol Anytek - 37AK5288 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Amphenol Anytek
37AK5288
Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Amphenol Anytek 37AK5288
TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:5.6mm; No. of Positions:5Positions ; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:35A; Rated Voltage:600V

TERMINAL BLOCK, PLUGGABLE, 5POS, 12AWG; Pitch Spacing:5.6mm; No. of Positions:5Positions; Wire Size (AWG):24AWG to 12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Push In; Rated Current:35A; Rated Voltage:600V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 37AK5288
Product Name Terminal Block, Pluggable, 5Pos, 12Awg; Pitch Spacing Amphenol Anytek
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2204.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Triple-deck terminal block - Through terminal block - 2002-3239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers