Amphenol Corporation Trimmer Potentiometers N15TS-104A3030

Description
100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 1993-1216-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1216-1-ND
Trimmer Potentiometers 1993-1216-1-ND
100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1993-1216-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1216-6-ND
Trimmer Potentiometers 1993-1216-6-ND
100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 1993-1216-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
1993-1216-2-ND
Trimmer Potentiometers 1993-1216-2-ND
100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

100 kOhms 0.15W J Lead Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer - 80-N15TS-104A3030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Trimmer Potentiometer
80-N15TS-104A3030
Trimmer Potentiometer 80-N15TS-104A3030
POT 100 K OHM LINEAR Product overview: N15TS-104A3030 from Amphenol Piher Sensing Systems is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-N15TS-104A3030 can be used for catalog matching and distributor lookup.

POT 100 K OHM LINEAR Product overview: N15TS-104A3030 from Amphenol Piher Sensing Systems is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-N15TS-104A3030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer, 100K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls - 71AC5593 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, 100K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
71AC5593
Trimmer, 100K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls 71AC5593
TRIMMER, 100K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:N-15 Series; MSL:- RoHS Compliant: Yes

TRIMMER, 100K, 0.15W, 1TURN; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:N-15 Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1993-1216-1-ND 80-N15TS-104A3030 71AC5593
Product Name Trimmer Potentiometers Trimmer Potentiometer Trimmer, 100K, 0.15W, 1Turn; Trimpot Type Amphenol Piher Sensors And Controls
Technology / Construction Carbon Composition
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 30 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details