Amphenol Sine Systems Contact, Socket, R/a, 8Mm, Crimp; Product Range Amphenol Sine/tuchel N02 080 7102 002

Description
CONTACT, SOCKET, R/A, 8MM, CRIMP; Product Range:Active Pinlock Series; Contact Plating:-; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
Description
CONTACT, SOCKET, R/A, 8MM, CRIMP; Product Range:Active Pinlock Series; Contact Plating:-; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, R/a, 8Mm, Crimp; Product Range Amphenol Sine/tuchel - 46AC6982 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, R/a, 8Mm, Crimp; Product Range Amphenol Sine/tuchel
46AC6982
Contact, Socket, R/a, 8Mm, Crimp; Product Range Amphenol Sine/tuchel 46AC6982
CONTACT, SOCKET, R/A, 8MM, CRIMP; Product Range:Active Pinlock Series; Contact Plating:-; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

CONTACT, SOCKET, R/A, 8MM, CRIMP; Product Range:Active Pinlock Series; Contact Plating:-; Contact Material:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 46AC6982
Product Name Contact, Socket, R/a, 8Mm, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - 2510 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details