Amphenol Corporation RF Antennas MYA9306

Description
933MHz ISM, LoRa, LPWAN Yagi, 6-Element RF Antenna 896MHz ~ 970MHz 11.1dBi N Type Female Pole Mount
Request a Quote Datasheet
Description
933MHz ISM, LoRa, LPWAN Yagi, 6-Element RF Antenna 896MHz ~ 970MHz 11.1dBi N Type Female Pole Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MYA9306-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MYA9306-ND
RF Antennas 3299-MYA9306-ND
933MHz ISM, LoRa, LPWAN Yagi, 6-Element RF Antenna 896MHz ~ 970MHz 11.1dBi N Type Female Pole Mount

933MHz ISM, LoRa, LPWAN Yagi, 6-Element RF Antenna 896MHz ~ 970MHz 11.1dBi N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MYA9306-ND
Product Name RF Antennas
Applications ISM, LoRa, LPWAN
Primary Frequency Range 933.0 MHz
Gain 11.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Virtual Antenna - ALL mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Multi-Band Antennas - 2152416 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details