933MHz ISM, LoRa, LPWAN Yagi, 12-Element RF Antenna 896MHz ~ 970MHz 13.1dBi N Type Female Pole Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-MYA93012-ND |
| Product Name | RF Antennas |
| Applications | ISM, LoRa, LPWAN |
| Primary Frequency Range | 933.0 MHz |
| Gain | 13.1 dB |
Dual slant ±45°