460MHz Yagi, 5-Element RF Antenna 450MHz ~ 470MHz 11.3dBi N Type Female Bracket Mount
| DigiKey | |
|---|---|
| Product Category | Antennas |
| Product Number | 3299-MYA4505N-ND |
| Product Name | RF Antennas |
| Applications | RF Antennas |
| Primary Frequency Range | 460.0 MHz |
| Gain | 11.3 dB |
Dual slant ±45°