Amphenol Corporation RF Antennas MYA4505

Description
460MHz Yagi, 5-Element RF Antenna 450MHz ~ 470MHz 11.3dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
460MHz Yagi, 5-Element RF Antenna 450MHz ~ 470MHz 11.3dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MYA4505-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MYA4505-ND
RF Antennas 3299-MYA4505-ND
460MHz Yagi, 5-Element RF Antenna 450MHz ~ 470MHz 11.3dBi N Type Female Bracket Mount

460MHz Yagi, 5-Element RF Antenna 450MHz ~ 470MHz 11.3dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MYA4505-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 460.0 MHz
Gain 11.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118016-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers