Amphenol Corporation RF Antennas MYA4503N

Description
460MHz Yagi, 3-Element RF Antenna 450MHz ~ 470MHz 9.2dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
460MHz Yagi, 3-Element RF Antenna 450MHz ~ 470MHz 9.2dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MYA4503N-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MYA4503N-ND
RF Antennas 3299-MYA4503N-ND
460MHz Yagi, 3-Element RF Antenna 450MHz ~ 470MHz 9.2dBi N Type Female Bracket Mount

460MHz Yagi, 3-Element RF Antenna 450MHz ~ 470MHz 9.2dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MYA4503N-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 460.0 MHz
Gain 9.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

433MHz 8dbi Flexible PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-4338FPC-5L10CP44-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 8 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2675039 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.8 dB
Connectors MHF4L
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers