Amphenol Corporation RF Antennas MYA45012

Description
460MHz Yagi, 12-Element RF Antenna 450MHz ~ 470MHz 12.2dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
460MHz Yagi, 12-Element RF Antenna 450MHz ~ 470MHz 12.2dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MYA45012-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MYA45012-ND
RF Antennas 3299-MYA45012-ND
460MHz Yagi, 12-Element RF Antenna 450MHz ~ 470MHz 12.2dBi N Type Female Bracket Mount

460MHz Yagi, 12-Element RF Antenna 450MHz ~ 470MHz 12.2dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MYA45012-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 460.0 MHz
Gain 12.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers