Amphenol Corporation RF Antennas MYA1503KN

Description
162MHz Yagi, 3-Element RF Antenna 150MHz ~ 174MHz 9.2dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
162MHz Yagi, 3-Element RF Antenna 150MHz ~ 174MHz 9.2dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MYA1503KN-ND - DigiKey
Thief River Falls, MN, United States
162MHz Yagi, 3-Element RF Antenna 150MHz ~ 174MHz 9.2dBi N Type Female Bracket Mount

162MHz Yagi, 3-Element RF Antenna 150MHz ~ 174MHz 9.2dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MYA1503KN-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 162.0 MHz
Gain 9.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
GSM & GPRS Antennas - 1248871 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 699.0 to ? MHz
View Details