Amphenol Corporation RF Antennas MYA1503K

Description
162MHz Yagi, 3-Element RF Antenna 150MHz ~ 174MHz 9.2dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
162MHz Yagi, 3-Element RF Antenna 150MHz ~ 174MHz 9.2dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MYA1503K-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MYA1503K-ND
RF Antennas 3299-MYA1503K-ND
162MHz Yagi, 3-Element RF Antenna 150MHz ~ 174MHz 9.2dBi N Type Female Bracket Mount

162MHz Yagi, 3-Element RF Antenna 150MHz ~ 174MHz 9.2dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MYA1503K-ND
Product Name RF Antennas
Applications RF Antennas
Primary Frequency Range 162.0 MHz
Gain 9.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 5dBi Screw Mount Puck Antenna With RG316 Cable (L-1MTR) + SMA Male St. Connector (46MM) - ET-8685S-4L1-SMS46M - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RFID Antennas - 2272059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications RFID
Primary Frequency Range 704.0 to ? MHz
Gain 2 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details