Amphenol Corporation RF Antennas MWV1322S

Description
153MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 1dBi, 2.4dBi Base Mount
Request a Quote Datasheet
Description
153MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 1dBi, 2.4dBi Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MWV1322S-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MWV1322S-ND
RF Antennas 3299-MWV1322S-ND
153MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 1dBi, 2.4dBi Base Mount

153MHz Whip, Straight RF Antenna 132MHz ~ 174MHz 1dBi, 2.4dBi Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MWV1322S-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

iANT230 - iant230 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 7125.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers