Amphenol Corporation RF Antennas MWV1322HDS

Description
BASE LOADED-WB FIELD TUNE VHFUHF
Request a Quote Datasheet
Description
BASE LOADED-WB FIELD TUNE VHFUHF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MWV1322HDS-ND - DigiKey
Thief River Falls, MN, United States
BASE LOADED-WB FIELD TUNE VHFUHF

BASE LOADED-WB FIELD TUNE VHFUHF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MWV1322HDS-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
GSM & GPRS Antennas - 1248676 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 890.0 to ? MHz
View Details