Amphenol Corporation RF Antennas MWU4002S

Description
450MHz Whip, Straight RF Antenna 380MHz ~ 520MHz 2dB Base Mount
Request a Quote Datasheet
Description
450MHz Whip, Straight RF Antenna 380MHz ~ 520MHz 2dB Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3299-MWU4002S-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3299-MWU4002S-ND
RF Antennas 3299-MWU4002S-ND
450MHz Whip, Straight RF Antenna 380MHz ~ 520MHz 2dB Base Mount

450MHz Whip, Straight RF Antenna 380MHz ~ 520MHz 2dB Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 3299-MWU4002S-ND
Product Name RF Antennas
Applications LMR/TETRA/P25
Primary Frequency Range 450.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
Antennas - 2108789-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details