Harsh Products, Harsh Usb Type Mini-B Receptacle, Panel Mount, IP67, Right Angle Pcb Tails. Unified Thread, With Dust Cover., MUSBRB15131 | Harsh Connectors | Amphenol
HARSH USB TYPE MINI-B RECEPTACLE
Harsh USB type MINI-B RECEPTACLE, Panel Mount, IP67,RIGHT ANGLE PCB TAILS. Unified Thread, With dust cover / Box
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MUSBRB15131 | 664-MUSBRB15131-ND | 26AK7727 |
| Product Name | Harsh Products | USB, DVI, HDMI Connector Assemblies | Harsh Usb Type Mini-B Receptacle, Panel Mount, Ip67,right Angle Pcb Tails. Unified Thread, With Dust Cover / Box Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB - mini B | USB |
| Geometry | Right Angle | Right Angle | |
| Termination | Soldering | ||
| Voltage Rating | 500 volts | ||
| Category | USB |