Amphenol Communications Solutions Hood, Boot Style, 180Deg, Usb / Rj Plug; Accessory Type Amphenol Communications Solutions MUSBRAHD2L41SK

Description
HOOD, BOOT STYLE, 180DEG, USB / RJ PLUG; Accessory Type:Hood; For Use With:Amphenol Rugged Modular Jacks & USB Series A Receptacles; Connector Shell Size:-; Cable Exit Angle:180°; Product Range:MUSBR Series RoHS Compliant: Yes
Description
HOOD, BOOT STYLE, 180DEG, USB / RJ PLUG; Accessory Type:Hood; For Use With:Amphenol Rugged Modular Jacks & USB Series A Receptacles; Connector Shell Size:-; Cable Exit Angle:180°; Product Range:MUSBR Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hood, Boot Style, 180Deg, Usb / Rj Plug; Accessory Type Amphenol Communications Solutions - 90AH0315 - Newark, An Avnet Company
Chicago, IL, United States
Hood, Boot Style, 180Deg, Usb / Rj Plug; Accessory Type Amphenol Communications Solutions
90AH0315
Hood, Boot Style, 180Deg, Usb / Rj Plug; Accessory Type Amphenol Communications Solutions 90AH0315
HOOD, BOOT STYLE, 180DEG, USB / RJ PLUG; Accessory Type:Hood; For Use With:Amphenol Rugged Modular Jacks & USB Series A Receptacles; Connector Shell Size:-; Cable Exit Angle:180°; Product Range:MUSBR Series RoHS Compliant: Yes

HOOD, BOOT STYLE, 180DEG, USB / RJ PLUG; Accessory Type:Hood; For Use With:Amphenol Rugged Modular Jacks & USB Series A Receptacles; Connector Shell Size:-; Cable Exit Angle:180°; Product Range:MUSBR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90AH0315
Product Name Hood, Boot Style, 180Deg, Usb / Rj Plug; Accessory Type Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details