HARSH MUSBR, HARSH MUSBR SERIES
GEN2 RUGGED USB TYPE A RECEPTACL
Harsh USB, Gen 2, Type A , IP67, right angle on PCB, Metric Thread /
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MUSBRAA11M0 | 664-MUSBRAA11M0-ND | 26AK7711 |
| Product Name | HARSH MUSBR | USB, DVI, HDMI Connector Assemblies | Harsh Usb, Gen 2, Type A , Ip67, Right Angle On Pcb, Metric Thread / Amphenol Communications Solutions |
| Category | USB | ||
| Gender | Female / Jack | ||
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Current Rating | 1.5 amps |