Harsh Connector, Rugged USB 3.0, Input Output Connector, IP67, Vertical on PCB, 9 Position per port for USB Type A, Unified Thread. No Dust Cover, Amphenol is one of the leading manufacturers of Rugged-usb-3-0. Contact us today for more details of Rugged-usb-3.0 , part number MUSBR359330.
MUSBR RUGGED USB 3.0, TYPE A, VE
USB CONN, 3.0 TYPE A, RCPT, 9POS, PANEL; USB Connector Type:USB Type A; USB Standard:USB 3.0; Gender:Receptacle; No. of Positions:9 Position; Connector Mounting:Panel Mount, Through Hole Mount; IP Rating:IP67 RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | MUSBR359330 | 664-MUSBR359330-ND | 77AJ8862 |
| Product Name | Harsh Connector | USB, DVI, HDMI Connector Assemblies | Usb Conn, 3.0 Type A, Rcpt, 9Pos, Panel; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | |
| Termination | Through Hole | ||
| Category | USB | ||
| Gender | Female / Jack |