CONN RCPT TYPEC 24POS PCB Product overview: MUSBR-M5C1-M0 from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-MUSBR-M5C1-M0 can be used for catalog matching and distributor lookup.
Category: Connectors,Interconn
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Gender: Receptacle
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top
Termination: Solder
Ingress Protection: IP68 - Dust Tight, Waterproof
Amphenol Communications Solutions
RUGGED USB, 3.1 TYPE C, RECEPTACLE, IP67; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24 Position; Connector Mounting:Panel Mount; IP Rating:IP67; Product Range:MUSBR Series RoHS Compliant: Yes
CONN RCPT TYPEC 24POS PCB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 312-MUSBR-M5C1-M0 | 1245633 | 96Y5956 | MUSBR-M5C1-M0 | |
| Product Name | Electronic Connector | Connectors,Interconnects | USB Connectors | Rugged Usb, 3.1 Type C, Receptacle, Ip67; Usb Connector Type Amphenol Communications Solutions | USB, DVI, HDMI Connector Assemblies |
| Termination | Solder | Solder | Solder | Solder | |
| Mounting | Fixed | Pcb mount | Panel Mount | Panel Mount, Through Hole | |
| Category | USB | ||||
| Gender | Male / Plug; Female / Jack |