Amphenol Corporation USB, DVI, HDMI Connectors - MUSBR-B551-30 MUSBR-B551-30

Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 1091449-MUSBR-B551-3 0 Packaging: Tray Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Current Rating: 1A Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Panel Mount, Through Hole Mounting Feature: Flange, Vertical Mating Cycles: 5000 Insulation Color: Black Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Shell/Shielding Material: Steel, Stainless Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Amphenol Commercial Products Win Source Part Number: 1091449-MUSBR-B551-3 0 Packaging: Tray Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Current Rating: 1A Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Panel Mount, Through Hole Mounting Feature: Flange, Vertical Mating Cycles: 5000 Insulation Color: Black Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Shell/Shielding Material: Steel, Stainless Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connectors - MUSBR-B551-30 - 1091449-MUSBR-B551-30 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - MUSBR-B551-30
1091449-MUSBR-B551-30
USB, DVI, HDMI Connectors - MUSBR-B551-30 1091449-MUSBR-B551-30
Manufacturer: Amphenol Commercial Products Win Source Part Number: 1091449-MUSBR-B551-3 0 Packaging: Tray Connector Type: USB - mini B Termination: Solder Contact Finish: Gold Current Rating: 1A Number of Contacts: 5 Gender: Receptacle Specifications: USB 2.0 Ingress Protection: IP67 - Dust Tight, Waterproof Material Flammability Rating: UL94 V-0 Number of Ports: 1 Mounting: Panel Mount, Through Hole Mounting Feature: Flange, Vertical Mating Cycles: 5000 Insulation Color: Black Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 105°C Shell/Shielding Material: Steel, Stainless Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 1091449-MUSBR-B551-30
Packaging: Tray
Connector Type: USB - mini B
Termination: Solder
Contact Finish: Gold
Current Rating: 1A
Number of Contacts: 5
Gender: Receptacle
Specifications: USB 2.0
Ingress Protection: IP67 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Mounting: Panel Mount, Through Hole
Mounting Feature: Flange, Vertical
Mating Cycles: 5000
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 105°C
Shell/Shielding Material: Steel, Stainless
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
MUSBR-B551-30
USB Connectors MUSBR-B551-30
USB Connectors Rugged USB Type Mini B Gen 2 Vertical

USB Connectors Rugged USB Type Mini B Gen 2 Vertical

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 1091449-MUSBR-B551-30 MUSBR-B551-30
Product Name USB, DVI, HDMI Connectors - MUSBR-B551-30 USB Connectors
Connector Type USB USB
Termination Solder Through Hole
Mounting Panel Mount, Through Hole Panel
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Specialized Connectors - 36-11360-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details