Amphenol Commercial Products Connectors Modular, MJ/RJ Std Plugs & Jacks MUSB-K152-30

Description
CONN RCPT USB2.0 MICRO AB PCB RA
Request a Quote Datasheet
Description
CONN RCPT USB2.0 MICRO AB PCB RA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Modular, MJ/RJ Std Plugs & Jacks - MUSB-K152-30 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
MUSB-K152-30
Connectors Modular, MJ/RJ Std Plugs & Jacks MUSB-K152-30
CONN RCPT USB2.0 MICRO AB PCB RA

CONN RCPT USB2.0 MICRO AB PCB RA

Buy Now
USB Connectors - 1820650 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1820650
USB Connectors 1820650
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
USB Connectors - 1820897 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
1820897
USB Connectors 1820897
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
Sheung Wan, Hong Kong
USB Connectors
MUSB-K152-30
USB Connectors MUSB-K152-30
USB Connectors MICRO-AB USB RECEPT R/A PCB MOUNT IP67

USB Connectors MICRO-AB USB RECEPT R/A PCB MOUNT IP67

Buy Now Datasheet
Micro Usb, Type Ab, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions - 93T1298 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, Type Ab, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions
93T1298
Micro Usb, Type Ab, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions 93T1298
MICRO USB, TYPE AB, RECEPTACLE, TH; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:MUSB SeriesRoHS Compliant: Yes

MICRO USB, TYPE AB, RECEPTACLE, TH; USB Connector Type:Micro USB Type AB; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:MUSB SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MUSB-K152-30 1820650 MUSB-K152-30 93T1298
Product Name Connectors Modular, MJ/RJ Std Plugs & Jacks USB Connectors USB Connectors Micro Usb, Type Ab, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector USB USB Micro Connector and Nano Connector; USB
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Geometry Right Angle; Right angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details