Amphenol Communications Solutions Mini Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions MUSB B 55104

Description
MINI USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Product Range:MUSB Series RoHS Compliant: Yes
Description
MINI USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Product Range:MUSB Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mini Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions - 01N5211 - Newark, An Avnet Company
Chicago, IL, United States
Mini Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions
01N5211
Mini Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions 01N5211
MINI USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions ; Connector Mounting:Through Hole Mount; Orientation:Vertical ; Product Range:MUSB Series RoHS Compliant: Yes

MINI USB, 2.0 TYPE B, RECEPTACLE, TH; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:5Positions; Connector Mounting:Through Hole Mount; Orientation:Vertical; Product Range:MUSB Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01N5211
Product Name Mini Usb, 2.0 Type B, Receptacle, Th; Usb Connector Type Amphenol Communications Solutions
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA 90° Plug - 150115 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Usb Connector Type Te Connectivity - 30AC3900 - Newark, An Avnet Company
Specs
Connector Type USB
Geometry Right Angle
Mounting Surface Mount
View Details
Cable Connectors - NCN-MG-Z500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details