MTX MS3470W14-5P -- MB 5C 5#16 PIN RECP AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Mb 5C 5#16 Pin Recp Amphenol Aerospace
MTX MS3470W14-5P
Description
MB 5C 5#16 PIN RECP
Description
MB 5C 5#16 PIN RECP
Suppliers
Mb 5C 5#16 Pin Recp Amphenol Aerospace
34K0061
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
34K0061 |
|
Product Name
|
Mb 5C 5#16 Pin Recp Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details