MTX MS3456LS20-27P -- 5015 RR 14#16 PIN PLUG AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
5015 Rr 14#16 Pin Plug Amphenol Aerospace
MTX MS3456LS20-27P
Description
5015 RR 14#16 PIN PLUG
Description
5015 RR 14#16 PIN PLUG
Suppliers
5015 Rr 14#16 Pin Plug Amphenol Aerospace
34K0022
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
34K0022 |
|
Product Name
|
5015 Rr 14#16 Pin Plug Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details