Amphenol LTW Circular Cable Assemblies MSXS-08BMMM-PL8X05

Description
CIRC CBL 8POS PLUG TO WIRE 16.4'
Request a Quote Datasheet
Description
CIRC CBL 8POS PLUG TO WIRE 16.4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSXS-08BMMM-PL8X05-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSXS-08BMMM-PL8X05-ND
Circular Cable Assemblies 1754-MSXS-08BMMM-PL8X05-ND
CIRC CBL 8POS PLUG TO WIRE 16.4'

CIRC CBL 8POS PLUG TO WIRE 16.4'

Buy Now Datasheet
Sensor Cord, 8P M12 Plug-Free End, 5M; Connector Type A Amphenol Ltw - 96AJ1708 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 5M; Connector Type A Amphenol Ltw
96AJ1708
Sensor Cord, 8P M12 Plug-Free End, 5M; Connector Type A Amphenol Ltw 96AJ1708
SENSOR CORD, 8P M12 PLUG-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:8 Positions; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSXS-08BMMM-PL8X05-ND 96AJ1708
Product Name Circular Cable Assemblies Sensor Cord, 8P M12 Plug-Free End, 5M; Connector Type A Amphenol Ltw
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Twisted Pair Cable - 107247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details