M12 X CODE IDC TYPE FIELD INST 0
8 Position Circular Connector Plug, Male Pins IDC
Amphenol Industrial MSXS-08BMMD-SL8001
CONN PLUG MALE 8POS GOLD IDC
SENSOR CONNECTOR, 8POS, PLUG, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
SENSOR CONNECTOR, 8POS, MALE, CABLE ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSXS-08BMMD-SL8001 | 1754-MSXS-08BMMD-SL8001-ND | 643509 | MSXS-08BMMD-SL8001 | 21AH2656 | 69AH8834 |
| Product Name | Connectors | Circular Connector Assemblies | Industrial Circular Connectors | Circular Connector Assemblies | Sensor Connector, 8Pos, Plug, Cable; Product Range Amphenol Ltw | Sensor Connector, 8Pos, Male, Cable Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Straight Cable Mount | |||
| Voltage Rating | 50 to 60 volts | 50 to 60 volts |