Amphenol Corporation Mod Connector, Spe Plug, 2Pos, Cable; Modular Connector Type Amphenol Communications Solutions MSPE-P2L0-4A0

Description
MOD CONNECTOR, SPE PLUG, 2POS, CABLE; Modular Connector Type:SPE Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2 Contacts; LAN Category:-; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes
Description
MOD CONNECTOR, SPE PLUG, 2POS, CABLE; Modular Connector Type:SPE Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2 Contacts; LAN Category:-; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mod Connector, Spe Plug, 2Pos, Cable; Modular Connector Type Amphenol Communications Solutions - 62AJ3553 - Newark, An Avnet Company
Chicago, IL, United States
Mod Connector, Spe Plug, 2Pos, Cable; Modular Connector Type Amphenol Communications Solutions
62AJ3553
Mod Connector, Spe Plug, 2Pos, Cable; Modular Connector Type Amphenol Communications Solutions 62AJ3553
MOD CONNECTOR, SPE PLUG, 2POS, CABLE; Modular Connector Type:SPE Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2 Contacts; LAN Category:-; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

MOD CONNECTOR, SPE PLUG, 2POS, CABLE; Modular Connector Type:SPE Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2 Contacts; LAN Category:-; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ3553
Product Name Mod Connector, Spe Plug, 2Pos, Cable; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Connector Omron Electronic Components - 06AC0188 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Shenzhen QH Industrial Co., Ltd
View Details
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details