Amphenol Corporation Mod Connector, Spe Plug, 2Pos, Cable; Modular Connector Type Amphenol Communications Solutions MSPE-P2L0-2A0

Description
MOD CONNECTOR, SPE PLUG, 2POS, CABLE; Modular Connector Type:SPE Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2 Contacts; LAN Category:-; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes
Description
MOD CONNECTOR, SPE PLUG, 2POS, CABLE; Modular Connector Type:SPE Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2 Contacts; LAN Category:-; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mod Connector, Spe Plug, 2Pos, Cable; Modular Connector Type Amphenol Communications Solutions - 62AJ3552 - Newark, An Avnet Company
Chicago, IL, United States
Mod Connector, Spe Plug, 2Pos, Cable; Modular Connector Type Amphenol Communications Solutions
62AJ3552
Mod Connector, Spe Plug, 2Pos, Cable; Modular Connector Type Amphenol Communications Solutions 62AJ3552
MOD CONNECTOR, SPE PLUG, 2POS, CABLE; Modular Connector Type:SPE Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2 Contacts; LAN Category:-; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

MOD CONNECTOR, SPE PLUG, 2POS, CABLE; Modular Connector Type:SPE Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):2 Contacts; LAN Category:-; IP Rating:IP20; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 62AJ3552
Product Name Mod Connector, Spe Plug, 2Pos, Cable; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data