Amphenol Corporation Between Series Adapter Cables MSDS-04PMMJ-SF8CA5

Description
CBL ASSY CIRC 4P M TO RJ45 1.64'
Request a Quote Datasheet
Description
CBL ASSY CIRC 4P M TO RJ45 1.64'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1754-MSDS-04PMMJ-SF8CA5-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1754-MSDS-04PMMJ-SF8CA5-ND
Between Series Adapter Cables 1754-MSDS-04PMMJ-SF8CA5-ND
CBL ASSY CIRC 4P M TO RJ45 1.64'

CBL ASSY CIRC 4P M TO RJ45 1.64'

Buy Now Datasheet
Cable Assy, 4P M12 Plug-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw - 51AK2608 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P M12 Plug-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw
51AK2608
Cable Assy, 4P M12 Plug-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw 51AK2608
CABLE ASSY, 4P M12 PLUG-RJ45 PLUG, 19.7"; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M Series RoHS Compliant: Yes

CABLE ASSY, 4P M12 PLUG-RJ45 PLUG, 19.7"; Connector Type A:M12 Plug; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSDS-04PMMJ-SF8CA5-ND 51AK2608
Product Name Between Series Adapter Cables Cable Assy, 4P M12 Plug-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products