Amphenol LTW Circular Cable Assemblies MSDS-04PMMC-SF8C15

Description
CIRC CBL 4POS RCPT TO WIRE 0.49'
Request a Quote Datasheet
Description
CIRC CBL 4POS RCPT TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSDS-04PMMC-SF8C15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSDS-04PMMC-SF8C15-ND
Circular Cable Assemblies 1754-MSDS-04PMMC-SF8C15-ND
CIRC CBL 4POS RCPT TO WIRE 0.49'

CIRC CBL 4POS RCPT TO WIRE 0.49'

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw - 21AH3014 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
21AH3014
Sensor Cord, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw 21AH3014
SENSOR CORD, 4P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSDS-04PMMC-SF8C15-ND 21AH3014
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5833 ft (1.78 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details