Amphenol LTW Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw MSDS-04PFFT-EE8001

Description
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes
Description
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw - 50AC2897 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw
50AC2897
Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw 50AC2897
SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, PANEL; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC2897
Product Name Sensor Connector, M12, Rcpt, 4Pos, Panel; Product Range Amphenol Ltw
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products