Amphenol Corporation Between Series Adapter Cables MSDS-04PFFJ-SF8CA5

Description
CBL ASSY CIRC 4P F TO RJ45 1.64'
Request a Quote Datasheet
Description
CBL ASSY CIRC 4P F TO RJ45 1.64'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter Cables - 1754-MSDS-04PFFJ-SF8CA5-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapter Cables
1754-MSDS-04PFFJ-SF8CA5-ND
Between Series Adapter Cables 1754-MSDS-04PFFJ-SF8CA5-ND
CBL ASSY CIRC 4P F TO RJ45 1.64'

CBL ASSY CIRC 4P F TO RJ45 1.64'

Buy Now Datasheet
Cable Assy, 4P M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw - 51AK2606 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw
51AK2606
Cable Assy, 4P M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw 51AK2606
CABLE ASSY, 4P M12 RCPT-RJ45 PLUG, 19.7"; Connector Type A:M12 Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M Series RoHS Compliant: Yes

CABLE ASSY, 4P M12 RCPT-RJ45 PLUG, 19.7"; Connector Type A:M12 Receptacle; Connector Type B:RJ45 Plug; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSDS-04PFFJ-SF8CA5-ND 51AK2606
Product Name Between Series Adapter Cables Cable Assy, 4P M12 Rcpt-Rj45 Plug, 19.7; Connector Type A Amphenol Ltw
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Twisted Pair Cable - 057765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details