Amphenol LTW Sensor Cord, 4P M12 Rcpt-Free End, 19.7; Connector Type A Amphenol Ltw MSDS-04PFFC-SF8C50

Description
SENSOR CORD, 4P M12 RCPT-FREE END, 19.7"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M Series RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 RCPT-FREE END, 19.7"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Rcpt-Free End, 19.7; Connector Type A Amphenol Ltw - 21AH3010 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 19.7; Connector Type A Amphenol Ltw
21AH3010
Sensor Cord, 4P M12 Rcpt-Free End, 19.7; Connector Type A Amphenol Ltw 21AH3010
SENSOR CORD, 4P M12 RCPT-FREE END, 19.7"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 19.7"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 21AH3010
Product Name Sensor Cord, 4P M12 Rcpt-Free End, 19.7; Connector Type A Amphenol Ltw
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII Installable 2C to 5A Battery clamp - QLC16076 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details