Amphenol LTW Circular Cable Assemblies MSDS-04PFFC-SF8B15

Description
CIRC CBL 4POS PLUG TO WIRE 0.49'
Request a Quote Datasheet
Description
CIRC CBL 4POS PLUG TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSDS-04PFFC-SF8B15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSDS-04PFFC-SF8B15-ND
Circular Cable Assemblies 1754-MSDS-04PFFC-SF8B15-ND
CIRC CBL 4POS PLUG TO WIRE 0.49'

CIRC CBL 4POS PLUG TO WIRE 0.49'

Buy Now Datasheet
Sensor Cord, 4P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw - 21AH3005 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw
21AH3005
Sensor Cord, 4P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw 21AH3005
SENSOR CORD, 4P M12 RCPT-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSDS-04PFFC-SF8B15-ND 21AH3005
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Length 0.4900 ft (1.49 dm) 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type C To Usb Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; Type-C
View Details
Temperature Stable Cable, 40.0 GHz, 39.4″ - TMP40-1M-KMKM+ - Mini-Circuits
Specs
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details