Amphenol Corporation Circular Cable Assemblies MSDS-04BMMM-PL8B10

Description
M SERIES, M12, D CODE, METAL, 4A
Request a Quote Datasheet
Description
M SERIES, M12, D CODE, METAL, 4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSDS-04BMMM-PL8B10-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSDS-04BMMM-PL8B10-ND
Circular Cable Assemblies 1754-MSDS-04BMMM-PL8B10-ND
M SERIES, M12, D CODE, METAL, 4A

M SERIES, M12, D CODE, METAL, 4A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1754-MSDS-04BMMM-PL8B10-ND
Product Name Circular Cable Assemblies
Cable Length 32.8 ft (99.97 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-2000-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-292-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details