Amphenol LTW Circular Connector Assemblies MSDS-04BFFC-SR7001

Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-MSDS-04BFFC-SR7001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-MSDS-04BFFC-SR7001-ND
Circular Connector Assemblies 1754-MSDS-04BFFC-SR7001-ND
4 Position Circular Connector Plug, Female Sockets Solder Cup

4 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Sensor Connector, 4Pos, Rcpt, Cable; Product Range Amphenol Ltw - 42AH1272 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 4Pos, Rcpt, Cable; Product Range Amphenol Ltw
42AH1272
Sensor Connector, 4Pos, Rcpt, Cable; Product Range Amphenol Ltw 42AH1272
SENSOR CONNECTOR, 4POS, RCPT, CABLE; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Right Angle Cable MountRoHS Compliant: Yes

SENSOR CONNECTOR, 4POS, RCPT, CABLE; Product Range:M Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Right Angle Cable MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1754-MSDS-04BFFC-SR7001-ND 42AH1272
Product Name Circular Connector Assemblies Sensor Connector, 4Pos, Rcpt, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data