Amphenol Corporation Free Hanging, Panel Mount MSDF000R

Description
MSD RECEPTACLE, REAR MOUNT
Request a Quote Datasheet
Description
MSD RECEPTACLE, REAR MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 1032-MSDF000R-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
1032-MSDF000R-ND
Free Hanging, Panel Mount 1032-MSDF000R-ND
MSD RECEPTACLE, REAR MOUNT

MSD RECEPTACLE, REAR MOUNT

Buy Now Datasheet
Power Entry, Rcpt, 230A, 1Kv, Panel; Product Range Amphenol Pcd - 91Y4906 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 230A, 1Kv, Panel; Product Range Amphenol Pcd
91Y4906
Power Entry, Rcpt, 230A, 1Kv, Panel; Product Range Amphenol Pcd 91Y4906
POWER ENTRY, RCPT, 230A, 1KV, PANEL; Product Range:MSD Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:230A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

POWER ENTRY, RCPT, 230A, 1KV, PANEL; Product Range:MSD Series; Gender:Receptacle; Voltage Rating:1kV; Current Rating:230A; Connector Mounting:Panel Mount; Contact Termination Type:Screw; SVHC:No SVHC (17-Dec-2015) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1032-MSDF000R-ND 91Y4906
Product Name Free Hanging, Panel Mount Power Entry, Rcpt, 230A, 1Kv, Panel; Product Range Amphenol Pcd
Mounting Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details