SENSOR CORD, 5P M12 PLUG-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:M Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 21AH3004 |
| Product Name | Sensor Cord, 5P M12 Plug-Free End, 11.8; Connector Type A Amphenol Ltw |
| Cable Length | 0.9843 ft (3 dm) |