Amphenol LTW Circular Cable Assemblies MSBS-05PFFC-SF8B15

Description
CIRC CBL 5POS PLUG TO WIRE 0.49'
Request a Quote Datasheet
Description
CIRC CBL 5POS PLUG TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSBS-05PFFC-SF8B15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSBS-05PFFC-SF8B15-ND
Circular Cable Assemblies 1754-MSBS-05PFFC-SF8B15-ND
CIRC CBL 5POS PLUG TO WIRE 0.49'

CIRC CBL 5POS PLUG TO WIRE 0.49'

Buy Now Datasheet
Sensor Cord, 5P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw - 21AH2997 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw
21AH2997
Sensor Cord, 5P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw 21AH2997
SENSOR CORD, 5P M12 RCPT-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSBS-05PFFC-SF8B15-ND 21AH2997
Product Name Circular Cable Assemblies Sensor Cord, 5P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/603-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details