Amphenol LTW Circular Cable Assemblies MSBS-04PMMC-SF8B15

Description
CIRC CBL 4POS RCPT TO WIRE 0.49'
Request a Quote Datasheet
Description
CIRC CBL 4POS RCPT TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSBS-04PMMC-SF8B15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSBS-04PMMC-SF8B15-ND
Circular Cable Assemblies 1754-MSBS-04PMMC-SF8B15-ND
CIRC CBL 4POS RCPT TO WIRE 0.49'

CIRC CBL 4POS RCPT TO WIRE 0.49'

Buy Now Datasheet
Sensor Cord, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw - 21AH2993 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
21AH2993
Sensor Cord, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw 21AH2993
SENSOR CORD, 4P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSBS-04PMMC-SF8B15-ND 21AH2993
Product Name Circular Cable Assemblies Sensor Cord, 4P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Stainless Ball to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details