Cable Assembly 6.56' (2.00m)
CBL CIRC 17P MALE TO WIRE 6.56'
SENSOR CORD, M12 PLUG-FREE END, 6.6FT; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:17 Positions; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:M Series RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1754-MSAS-17BMMM-SL8B02-ND | MSAS-17BMMM-SL8B02 | 73AH9520 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | Sensor Cord, M12 Plug-Free End, 6.6Ft; Connector Type A Amphenol Ltw |
| Cable Length | 6.56 ft (19.99 dm) | 6.56 ft (19.99 dm) | 6.56 ft (20 dm) |