CIR CBL 17POS RCPT TO WIRE 0.98'
SENSOR CORD, M12 PLUG-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1754-MSAS-12PMMS-SF8B30-ND | 21AH2990 |
| Product Name | Circular Cable Assemblies | Sensor Cord, M12 Plug-Free End, 11.8; Connector Type A Amphenol Ltw |
| Cable Length | 0.9800 ft (2.99 dm) | 0.9843 ft (3 dm) |