Amphenol LTW Circular Cable Assemblies MSAS-12PMMS-SF8B15

Description
CIR CBL 12POS RCPT TO WIRE 0.49'
Request a Quote Datasheet
Description
CIR CBL 12POS RCPT TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSAS-12PMMS-SF8B15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSAS-12PMMS-SF8B15-ND
Circular Cable Assemblies 1754-MSAS-12PMMS-SF8B15-ND
CIR CBL 12POS RCPT TO WIRE 0.49'

CIR CBL 12POS RCPT TO WIRE 0.49'

Buy Now Datasheet
Sensor Cord, 12P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw - 21AH2989 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 12P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
21AH2989
Sensor Cord, 12P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw 21AH2989
SENSOR CORD, 12P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 12P M12 PLUG-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-12PMMS-SF8B15-ND 21AH2989
Product Name Circular Cable Assemblies Sensor Cord, 12P M12 Plug-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Length 0.4900 ft (1.49 dm) 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data