Amphenol LTW Circular Cable Assemblies MSAS-12PFFS-SF8C15

Description
CIR CBL 12POS PLUG TO WIRE 0.49'
Request a Quote Datasheet
Description
CIR CBL 12POS PLUG TO WIRE 0.49'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSAS-12PFFS-SF8C15-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSAS-12PFFS-SF8C15-ND
Circular Cable Assemblies 1754-MSAS-12PFFS-SF8C15-ND
CIR CBL 12POS PLUG TO WIRE 0.49'

CIR CBL 12POS PLUG TO WIRE 0.49'

Buy Now Datasheet
Sensor Cord, 12P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw - 21AH2987 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 12P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw
21AH2987
Sensor Cord, 12P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw 21AH2987
SENSOR CORD, 12P M12 RCPT-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

SENSOR CORD, 12P M12 RCPT-FREE END, 5.9"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:12 Positions; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-12PFFS-SF8C15-ND 21AH2987
Product Name Circular Cable Assemblies Sensor Cord, 12P M12 Rcpt-Free End, 5.9; Connector Type A Amphenol Ltw
Cable Length 0.4900 ft (1.49 dm) 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details