Amphenol Industrial MSAS-12BFFA-SR7001
12 Position Circular Connector Plug, Female Sockets Solder Cup
M Series, M12, 1.5A, 12 Pins, Field Installable, Right Angle RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1820864 | MSAS-12BFFA-SR7001-ND | 04AC8816 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | M Series, M12, 1.5A, 12 Pins, Field Installable, Right Angle Rohs Compliant Amphenol Ltw |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Female / Jack | ||
| Geometry | Right Angle; Right angle | Right Angle | Right Angle |
| Termination | Solder |