Amphenol LTW Circular Cable Assemblies MSAS-10PMMS-SF8B30

Description
CIRC CBL 10POS RCPT TO WIRE LEAD
Request a Quote Datasheet
Description
CIRC CBL 10POS RCPT TO WIRE LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSAS-10PMMS-SF8B30-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSAS-10PMMS-SF8B30-ND
Circular Cable Assemblies 1754-MSAS-10PMMS-SF8B30-ND
CIRC CBL 10POS RCPT TO WIRE LEAD

CIRC CBL 10POS RCPT TO WIRE LEAD

Buy Now Datasheet
Sensor Cord, M12 Plug-Free End, 11.8; Connector Type A Amphenol Ltw - 21AH2982 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Plug-Free End, 11.8; Connector Type A Amphenol Ltw
21AH2982
Sensor Cord, M12 Plug-Free End, 11.8; Connector Type A Amphenol Ltw 21AH2982
SENSOR CORD, M12 PLUG-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, M12 PLUG-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-10PMMS-SF8B30-ND 21AH2982
Product Name Circular Cable Assemblies Sensor Cord, M12 Plug-Free End, 11.8; Connector Type A Amphenol Ltw
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details