Amphenol LTW Circular Cable Assemblies MSAS-10PFFS-SF8B30

Description
CIRC CBL 10POS PLUG TO WIRE LEAD
Request a Quote Datasheet
Description
CIRC CBL 10POS PLUG TO WIRE LEAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 1754-MSAS-10PFFS-SF8B30-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
1754-MSAS-10PFFS-SF8B30-ND
Circular Cable Assemblies 1754-MSAS-10PFFS-SF8B30-ND
CIRC CBL 10POS PLUG TO WIRE LEAD

CIRC CBL 10POS PLUG TO WIRE LEAD

Buy Now Datasheet
Sensor Cord, M12 Rcpt-Free End, 11.8; Connector Type A Amphenol Ltw - 21AH2978 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, M12 Rcpt-Free End, 11.8; Connector Type A Amphenol Ltw
21AH2978
Sensor Cord, M12 Rcpt-Free End, 11.8; Connector Type A Amphenol Ltw 21AH2978
SENSOR CORD, M12 RCPT-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

SENSOR CORD, M12 RCPT-FREE END, 11.8"; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:10 Positions; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:M Series; Connector Type B:Free EndRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1754-MSAS-10PFFS-SF8B30-ND 21AH2978
Product Name Circular Cable Assemblies Sensor Cord, M12 Rcpt-Free End, 11.8; Connector Type A Amphenol Ltw
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG174/U to Banana Plugs - 4223 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details